IC MEC 192K SRAM 128VTQFP
Manufacturer: Microchip Technology
Win Source Part Number: 926930-MEC1418-NU
Operating Temperature Range: 0°C ~ 70°C
Core Processor: MIPS32® M14K™
Package: Tray
Package: 128-TQFP
Mounting: Surface Mount
Number of I/O: 106
Program Memory Type: External Program Memory
Family Name: MEC1418
Categories: Integrated Circuits (ICs)
Case / Package: 128-VTQFP (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MEC 192K SRAM 128VTQFP Product overview: MEC1418-NU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1418-NU can be used for catalog matching and distributor lookup.
IC MEC 192K SRAM 128VTQFP
IC MEC 192K SRAM 128VTQFP
32-bit Microcontrollers - MCU MEC, MIPS Core 192K SRAM, eSPI
IC MEC 192K SRAM 128VTQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1418-NU-ND | 926930-MEC1418-NU | 769-MEC1418-NU | MEC1418-NU | MEC1418-NU | MEC1418-NU | MEC1418-NU |
| Product Name | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - MEC1418-NU | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific |
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | |||
| ROM Type | External Program Memory | External Program Memory | Boot | ||||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.6 volts | 1.71 to 3.46 volts | ||||
| Serial Interface | SPI; UART | eSPI, I2C, LPC | I²C; SPI; UART; I²C, LPC, SMBus, SPI, UART | ||||
| Package Type | TQFP; Other; 128-TQFP | QFP; TQFP; Other; 128-VTQFP (14x14) | Other; Tray | QFP | QFP; TQFP; Other; 128-TQFP |