Win Source Part Number: 998076-MEC1416-NU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® M14K™
Package: Tray
Applications: Keyboard and Embedded Controller
Standard Package: 90
Mounting: SMD (SMT)
Interface: I²C, LPC, SMBus, SPI, UART
Number of I/O: 106
Program Memory Type: External Program Memory
RAM Size: 160KB
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 128-TQFP
Supplier Device Package: 128-VTQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: MEC1416
MEC, MIPS CORE, 160K SRAM, LPC & Product overview: MEC1416-NU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1416-NU can be used for catalog matching and distributor lookup.
MEC, MIPS CORE, 160K SRAM, LPC &
32-bit Microcontrollers - MCU MEC MIPS core 160K PC & eSPI, 128-VTQFP
MEC, MIPS CORE, 160K SRAM, LPC
MEC, MIPS CORE, 160K SRAM, LPC &
MEC, MIPS CORE, 160K SRAM, LPC &
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 998076-MEC1416-NU | 769-MEC1416-NU | MEC1416-NU-ND | MEC1416-NU | MEC1416-NU | MEC1416-NU | MEC1416-NU |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded Microcontroller MCU | Application Specific Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| RAM | 160 KB | 160 KB | 160 KB | 160 KB | 160 KB | ||
| ROM Type | External Program Memory | Boot | External Program Memory | ||||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 3.46 to 1.71 volts | 1.71 to 3.46 volts | ||
| Serial Interface | SPI; UART; I²C, LPC, SMBus, SPI, UART | eSPI, I2C, LPC | SPI; UART | I²C; SPI; UART; I²C, LPC, SMBus, SPI, UART | |||
| I/O Ports | 106 | 106 |