MEC, MIPS CORE, 128K SRAM, LPC &
MEC, MIPS CORE, 128K SRAM, LPC
MEC, MIPS CORE, 128K SRAM, LPC &
32-bit Microcontrollers - MCU MEC, MIPS core, 128K SRAM, LPC & eSPI, 128-VTQFP
MEC, MIPS CORE, 128K SRAM, LPC &
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MEC1414-I/NU-ND | MEC1414-I/NU | MEC1414-I/NU | MEC1414-I/NU | MEC1414-I/NU |
| Product Name | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | 32-bit Microcontrollers - MCU | Application Specific Microcontrollers |
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM Type | External Program Memory | ||||
| Supply Voltage | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |||
| Serial Interface | SPI; UART | I²C; SPI; UART; I²C, LPC, SMBus, SPI, UART | |||
| Package Type | TQFP; Other; 128-TQFP | QFP | QFP; TQFP; Other; 128-TQFP |