IC MEC 192K SRAM 128VTQFP Product overview: MEC1408-NU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1408-NU can be used for catalog matching and distributor lookup.
IC MEC 192K SRAM 128VTQFP
Win Source Part Number: 994497-MEC1408-NU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: MIPS32® M14K™
Package: Tray
Applications: Keyboard and Embedded Controller
Standard Package: 90
Mounting: SMD (SMT)
Interface: I²C, LPC, SMBus, SPI, UART
Number of I/O: 106
Program Memory Type: External Program Memory
RAM Size: 192KB
Voltage - Supply: 1.71V ~ 3.465V
Package / Case: 128-TQFP
Supplier Device Package: 128-VTQFP (14x14)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: MEC1408
IC MEC 192K SRAM 128VTQFP
IC MEC 192K SRAM 128VTQFP
32-bit Microcontrollers - MCU MEC, MIPS Core 192K SRAM, LPC
IC MEC 192K SRAM 128VTQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-MEC1408-NU | MEC1408-NU-ND | 994497-MEC1408-NU | MEC1408-NU | MEC1408-NU | MEC1408-NU | MEC1408-NU |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Clock Speed | 48 MHz | ||||||
| RAM | 192 KB | 192 KB | 192 KB | 192 KB | 192 KB | ||
| ROM Type | Boot | External Program Memory | External Program Memory | ||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |||
| Serial Interface | I2C, LPC | SPI; UART | SPI; UART; I²C, LPC, SMBus, SPI, UART | I²C; SPI; UART; I²C, LPC, SMBus, SPI, UART |