Manufacturer: Microchip Technology
Win Source Part Number: 884520-MEC1406-NU
Operating Temperature Range: 0°C ~ 70°C
Core Processor: MIPS32® M14K™
Package: Tray
Package: 128-TQFP
Mounting: Surface Mount
Number of I/O: 106
Program Memory Type: External Program Memory
Family Name: MEC1406
Categories: Integrated Circuits (ICs)
Case / Package: 128-VTQFP (14x14)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MEC 160K SRAM 128VTQFP
IC MEC 160K SRAM 128VTQFP Product overview: MEC1406-NU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1406-NU can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU MEC, MIPS Core 160K SRAM, LPC
IC MEC 160K SRAM 128VTQFP
IC MEC 160K SRAM 128VTQFP
IC MEC 160K SRAM 128VTQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 884520-MEC1406-NU | MEC1406-NU-ND | 769-MEC1406-NU | MEC1406-NU | MEC1406-NU | MEC1406-NU | MEC1406-NU |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - MEC1406-NU | Application Specific Microcontrollers | Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| ROM Type | External Program Memory | External Program Memory | Boot | ||||
| I/O Ports | 106 | 106 | |||||
| Package Type | QFP; TQFP; Other; 128-VTQFP (14x14) | TQFP; Other; 128-TQFP | Other; Tray | QFP; TQFP; Other; 128-TQFP | QFP | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| RAM | 160 KB | 160 KB | 160 KB | 160 KB |