IC MEC 128K SRAM 128VTQFP Product overview: MEC1404-NU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1404-NU can be used for catalog matching and distributor lookup.
IC MEC 128K SRAM 128VTQFP
Manufacturer: Microchip Technology
Win Source Part Number: 1075768-MEC1404-NU
Packaging: Tray
Core Processor: MIPS32 M14K
Applications: Keyboard and Embedded Controller
Mounting: SMD (SMT)
Number of I/O: 106
Program Memory Type: External Program Memory
Family Name: MEC140X
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-VTQFP (14x14)
Supply Voltage - Operating: 1.71 V to 3.465 V
Data RAM Size: 128KB
Alternative Parts (Cross-Reference): MEC1404-SZ;
Introduction Date: September 02, 2015
ECCN: 5A992.c
Country of Origin: Taiwan , Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC MEC 128K SRAM 128VTQFP
IC MEC 128K SRAM 128VTQFP
32-bit Microcontrollers - MCU MEC, MIPS Core 128K SRAM, LPC
IC MEC 128K SRAM 128VTQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-MEC1404-NU | MEC1404-NU-ND | 1075768-MEC1404-NU | MEC1404-NU | MEC1404-NU | MEC1404-NU | MEC1404-NU |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - MEC1404-NU | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| Clock Speed | 48 MHz | ||||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | Boot | External Program Memory | External Program Memory | ||||
| Supply Voltage | 1.71 to 3.6 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | 1.71 to 3.46 volts | |||
| Serial Interface | I2C, LPC | SPI; UART | I²C; SPI; UART; I²C, LPC, SMBus, SPI, UART |