KEYBOARD AND EMBEDDED CONTROLLER Product overview: MEC1322-LZY-C0 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1322-LZY-C0 can be used for catalog matching and distributor lookup.
KEYBOARD AND EMBEDDED CONTROLLER
Manufacturer: Microchip Technology
Win Source Part Number: 884519-MEC1322-LZY-C
Operating Temperature Range: 0°C ~ 70°C
Core Processor: ARM® Cortex®-M4
Package: Tray
Package: 132-VFQFN Dual Rows, Exposed Pad
Mounting: Surface Mount
Number of I/O: 116
Family Name: MEC1322
Categories: Integrated Circuits (ICs)
Case / Package: 132-DQFN (11x11)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 168
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
KEYBOARD AND EMBEDDED CONTROLLER
ARM Microcontrollers - MCU Embedded Controller for Notebook PC
KEYBOARD AND EMBEDDED CONTROLLER
KEYBOARD AND EMBEDDED CONTROLLER
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-MEC1322-LZY-C0 | MEC1322-LZY-C0-ND | 884519-MEC1322-LZY-C0 | MEC1322-LZY-C0 | MEC1322-LZY-C0 | MEC1322-LZY-C0 | MEC1322-LZY-C0 |
| Product Name | Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Embedded - Microcontrollers - Application Specific - MEC1322-LZY-C0 | Embedded - Microcontrollers - Application Specific | ARM Microcontrollers - MCU | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Clock Speed | 48 MHz | ||||||
| RAM | 128 KB | 128 KB | 128 KB | 128 KB | |||
| ROM | 32 KB | ||||||
| ROM Type | ROM; ROM | ||||||
| Supply Voltage | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.13 to 3.46 volts | 3.46 to 3.13 volts |