Manufacturer: Microchip Technology
Win Source Part Number: 926929-MEC1310-PZV
Operating Temperature Range: 0°C ~ 85°C
Core Processor: 8051
Package: Tray
Package: 144-TFBGA
Mounting: Surface Mount
Number of I/O: 56
Family Name: MEC1310
Categories: Integrated Circuits (ICs)
Case / Package: 144-TFBGA (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 416
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC EMBEDDED CTLR Product overview: MEC1310-PZV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1310-PZV can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU Keybrd & Embedded Cntlr
IC EMBEDDED CTLR
IC EMBEDDED CTLR
IC EMBEDDED CTLR
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 926929-MEC1310-PZV | 769-MEC1310-PZV | MEC1310-PZV | MEC1310-PZV | MEC1310-PZV | MEC1310-PZV |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - MEC1310-PZV | Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers |
| I/O Ports | 56 | 56 | ||||
| Package Type | Other; 144-TFBGA (7x7) | Other; Tray | BGA; Other; 144-TFBGA | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| RAM | 64 KB | 64 KB | 64 KB |