Manufacturer: Microchip Technology
Win Source Part Number: 788398-MEC1310-NU
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C
Core Processor: 8051
Package: 128-TQFP
Applications: I/O Controller
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI
Number of I/O: 56
RAM Size: 64KB
Family Name: MEC1310
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-VTQFP (14x14)
Introduction Date: January 01, 2000
ECCN: 5A992.c
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC EMBEDDED CTLR 128TQFP Product overview: MEC1310-NU from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1310-NU can be used for catalog matching and distributor lookup.
IC EMBEDDED CTLR 128TQFP
IC EMBEDDED CTLR 128TQFP
IC EMBEDDED CTLR 128TQFP
8-bit Microcontrollers - MCU Keybrd & Embedded Cntlr
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 788398-MEC1310-NU | 769-MEC1310-NU | MEC1310-NU | MEC1310-NU | MEC1310-NU | MEC1310-NU |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - MEC1310-NU | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | 8-bit Microcontrollers - MCU |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| Serial Interface | I²C; SPI; ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | I2C/SMBus, LPC, SPI, UART | I²C; SPI; ACPI, BC-Link, I²C/SMBus, LPC, PECI, PS/2, SPI | |||
| I/O Ports | 56 | 56 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) |