Manufacturer: Microchip Technology
Win Source Part Number: 788399-MEC1310-NU-TR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C
Core Processor: 8051
Package: 128-TQFP
Applications: I/O Controller
Mounting: SMD
Operating Supply Voltage: 3.3V
Interface: ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI
Number of I/O: 56
RAM Size: 64KB
Family Name: MEC1310
Categories: Integrated Circuits (ICs)
Manufacturer Package: 128-VTQFP (14x14)
Introduction Date: January 01, 2000
ECCN: 5A992.c
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
IC EMBEDDED CTLR 128TQFP Product overview: MEC1310-NU-TR from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-MEC1310-NU-TR can be used for catalog matching and distributor lookup.
8-bit Microcontrollers - MCU Keybrd & NoteBook Cntlr
IC EMBEDDED CTLR 128TQFP
IC EMBEDDED CTLR 128TQFP
IC EMBEDDED CTLR 128TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 788399-MEC1310-NU-TR | 769-MEC1310-NU-TR | MEC1310-NU-TR | MEC1310-NU-TR | MEC1310-NU-TR | MEC1310-NU-TR |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - MEC1310-NU-TR | Embedded Microcontroller MCU | 8-bit Microcontrollers - MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| Supply Voltage | 3.3 volts | 3.3 volts | 3.3 volts | |||
| Serial Interface | I²C; SPI; ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | ACPI, BC-Link, I2C/SMBus, LPC, PECI, PS/2, SPI | I²C; SPI; ACPI, BC-Link, I²C/SMBus, LPC, PECI, PS/2, SPI | |||
| I/O Ports | 56 | 56 |