Microchip Technology, Inc. MDB1900ZC

Description
The MDB1900ZC is a true zero delay buffer with fully integrated high-performance, low-power, and low phase noise programmable PLL.The MDB1900ZC is capable of distributing the reference clocks for PCIe (Gen1/Gen2/Gen3), SATA, ESI, SAS, SMI, and Intel® Quickpath Interconnect (QPI). The MDB1900ZC works in conjunction with a CK410B+, CK509B, or CK420BQ clock synthesizer to provide reference clocks to multiple agents.The MDB1900ZC is designed for Intel’s DB1900Z specification with the exception that the zero delay buffer feedback path is inside the IC and does not need to be built onto the PCB. Additional Features Supports zero delay (0ps) buffer mode for 100MHz and 133MHz clock frequencies. Internal feedback path for zero delay (PLL) mode Zero delay (PLL) mode can filter jitter in incoming clock Selectable PLL bandwidth for PLL mode Supports fanout buffer mode for clock frequencies between 0MHz and 250MHz Differential input reference with HCSL logic (0V ~ 0.7V) Nineteen differential HCSL-compatible clock output pairs Eight dedicated OE# pins to control their assigned output. Glitch free assertion/de-asserti on. Spread spectrum modulation tolerant for EMI reduction SMBus interface for controlling output properties (enable/disable and delay tuning) Disabled outputs in power-down mode for maximum power savings Nine selectable SMBus addresses so multiple devices can share the same SMBus 3.3V or 2.5V operation Commercial temperature range (0°C to +70°C) 72-pin 10mm × 10mm QFN package GREEN, RoHS, and PFOS compliant
Datasheet
Description
The MDB1900ZC is a true zero delay buffer with fully integrated high-performance, low-power, and low phase noise programmable PLL.The MDB1900ZC is capable of distributing the reference clocks for PCIe (Gen1/Gen2/Gen3), SATA, ESI, SAS, SMI, and Intel® Quickpath Interconnect (QPI). The MDB1900ZC works in conjunction with a CK410B+, CK509B, or CK420BQ clock synthesizer to provide reference clocks to multiple agents.The MDB1900ZC is designed for Intel’s DB1900Z specification with the exception that the zero delay buffer feedback path is inside the IC and does not need to be built onto the PCB. Additional Features Supports zero delay (0ps) buffer mode for 100MHz and 133MHz clock frequencies. Internal feedback path for zero delay (PLL) mode Zero delay (PLL) mode can filter jitter in incoming clock Selectable PLL bandwidth for PLL mode Supports fanout buffer mode for clock frequencies between 0MHz and 250MHz Differential input reference with HCSL logic (0V ~ 0.7V) Nineteen differential HCSL-compatible clock output pairs Eight dedicated OE# pins to control their assigned output. Glitch free assertion/de-asserti on. Spread spectrum modulation tolerant for EMI reduction SMBus interface for controlling output properties (enable/disable and delay tuning) Disabled outputs in power-down mode for maximum power savings Nine selectable SMBus addresses so multiple devices can share the same SMBus 3.3V or 2.5V operation Commercial temperature range (0°C to +70°C) 72-pin 10mm × 10mm QFN package GREEN, RoHS, and PFOS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MDB1900ZC - Microchip Technology, Inc.
Chandler, AZ, United States
The MDB1900ZC is a true zero delay buffer with fully integrated high-performance, low-power, and low phase noise programmable PLL.The MDB1900ZC is capable of distributing the reference clocks for PCIe (Gen1/Gen2/Gen3), SATA, ESI, SAS, SMI, and Intel® Quickpath Interconnect (QPI). The MDB1900ZC works in conjunction with a CK410B+, CK509B, or CK420BQ clock synthesizer to provide reference clocks to multiple agents.The MDB1900ZC is designed for Intel’s DB1900Z specification with the exception that the zero delay buffer feedback path is inside the IC and does not need to be built onto the PCB. Additional Features Supports zero delay (0ps) buffer mode for 100MHz and 133MHz clock frequencies. Internal feedback path for zero delay (PLL) mode Zero delay (PLL) mode can filter jitter in incoming clock Selectable PLL bandwidth for PLL mode Supports fanout buffer mode for clock frequencies between 0MHz and 250MHz Differential input reference with HCSL logic (0V ~ 0.7V) Nineteen differential HCSL-compatible clock output pairs Eight dedicated OE# pins to control their assigned output. Glitch free assertion/de-asserti on. Spread spectrum modulation tolerant for EMI reduction SMBus interface for controlling output properties (enable/disable and delay tuning) Disabled outputs in power-down mode for maximum power savings Nine selectable SMBus addresses so multiple devices can share the same SMBus 3.3V or 2.5V operation Commercial temperature range (0°C to +70°C) 72-pin 10mm × 10mm QFN package GREEN, RoHS, and PFOS compliant

The MDB1900ZC is a true zero delay buffer with fully integrated high-performance, low-power, and low phase noise programmable PLL.The MDB1900ZC is capable of distributing the reference clocks for PCIe (Gen1/Gen2/Gen3), SATA, ESI, SAS, SMI, and Intel® Quickpath Interconnect (QPI). The MDB1900ZC works in conjunction with a CK410B+, CK509B, or CK420BQ clock synthesizer to provide reference clocks to multiple agents.The MDB1900ZC is designed for Intel’s DB1900Z specification with the exception that the zero delay buffer feedback path is inside the IC and does not need to be built onto the PCB.

Additional Features

    • Supports zero delay (0ps) buffer mode for 100MHz and 133MHz clock frequencies.
    • Internal feedback path for zero delay (PLL) mode
    • Zero delay (PLL) mode can filter jitter in incoming clock
    • Selectable PLL bandwidth for PLL mode
    • Supports fanout buffer mode for clock frequencies between 0MHz and 250MHz
    • Differential input reference with HCSL logic (0V ~ 0.7V)
    • Nineteen differential HCSL-compatible clock output pairs
    • Eight dedicated OE# pins to control their assigned output. Glitch free assertion/de-assertion.
    • Spread spectrum modulation tolerant for EMI reduction
    • SMBus interface for controlling output properties (enable/disable and delay tuning)
    • Disabled outputs in power-down mode for maximum power savings
    • Nine selectable SMBus addresses so multiple devices can share the same SMBus
    • 3.3V or 2.5V operation
    • Commercial temperature range (0°C to +70°C)
    • 72-pin 10mm × 10mm QFN package
    • GREEN, RoHS, and PFOS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MDB1900ZC
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2448625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type VSP8
View Details
Log Amplifiers and DLVA - MCPL-4-9044 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details