Microchip Technology, Inc. MDB1900ZB

Description
The MDB1900ZB is a true zero delay buffer with fully integrated high-performance, low-power, and low phase noise programmable PLL.The MDB1900ZB is capable of distributing the reference clocks for PCIe (Gen1/Gen2/Gen3), SATA, ESI, SAS, SMI, and Intel® Quickpath Interconnect (QPI). The MDB1900ZB works in conjunction with a CK410B+, CK509B, or CK420BQ clock synthesizer to provide reference clocks to multiple agents.The MDB1900ZB is designed for Intel’s DB1900Z specification. The Intel part designation for the MDB1900ZB is identified as G20746-002. Additional Features Supports zero delay (0ps) buffer mode for 100MHz and 133MHz clock frequencies. External feedback path for true zero delay operations Zero delay (PLL) mode can filter jitter in incoming clock Selectable PLL bandwidth for PLL mode Supports fanout buffer mode for clock frequencies between 0MHz and 250MHz Differential input reference with HCSL logic (0V ~ 0.7V) Nineteen differential HCSL-compatible clock output pairs Eight dedicated OE# pins to control their assigned output. Glitch free assertion/de-asserti on. Spread spectrum modulation tolerant for EMI reduction SMBus interface for controlling output properties (enable/disable and delay tuning) Disabled outputs in power-down mode for maximum power savings Nine selectable SMBus addresses so multiple devices can share the same SMBus 3.3V or 2.5V operation Commercial temperature range (0°C to +70°C) 72-pin 10mm × 10mm QFN package GREEN, RoHS, and PFOS compliant
Datasheet
Description
The MDB1900ZB is a true zero delay buffer with fully integrated high-performance, low-power, and low phase noise programmable PLL.The MDB1900ZB is capable of distributing the reference clocks for PCIe (Gen1/Gen2/Gen3), SATA, ESI, SAS, SMI, and Intel® Quickpath Interconnect (QPI). The MDB1900ZB works in conjunction with a CK410B+, CK509B, or CK420BQ clock synthesizer to provide reference clocks to multiple agents.The MDB1900ZB is designed for Intel’s DB1900Z specification. The Intel part designation for the MDB1900ZB is identified as G20746-002. Additional Features Supports zero delay (0ps) buffer mode for 100MHz and 133MHz clock frequencies. External feedback path for true zero delay operations Zero delay (PLL) mode can filter jitter in incoming clock Selectable PLL bandwidth for PLL mode Supports fanout buffer mode for clock frequencies between 0MHz and 250MHz Differential input reference with HCSL logic (0V ~ 0.7V) Nineteen differential HCSL-compatible clock output pairs Eight dedicated OE# pins to control their assigned output. Glitch free assertion/de-asserti on. Spread spectrum modulation tolerant for EMI reduction SMBus interface for controlling output properties (enable/disable and delay tuning) Disabled outputs in power-down mode for maximum power savings Nine selectable SMBus addresses so multiple devices can share the same SMBus 3.3V or 2.5V operation Commercial temperature range (0°C to +70°C) 72-pin 10mm × 10mm QFN package GREEN, RoHS, and PFOS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MDB1900ZB - Microchip Technology, Inc.
Chandler, AZ, United States
The MDB1900ZB is a true zero delay buffer with fully integrated high-performance, low-power, and low phase noise programmable PLL.The MDB1900ZB is capable of distributing the reference clocks for PCIe (Gen1/Gen2/Gen3), SATA, ESI, SAS, SMI, and Intel® Quickpath Interconnect (QPI). The MDB1900ZB works in conjunction with a CK410B+, CK509B, or CK420BQ clock synthesizer to provide reference clocks to multiple agents.The MDB1900ZB is designed for Intel’s DB1900Z specification. The Intel part designation for the MDB1900ZB is identified as G20746-002. Additional Features Supports zero delay (0ps) buffer mode for 100MHz and 133MHz clock frequencies. External feedback path for true zero delay operations Zero delay (PLL) mode can filter jitter in incoming clock Selectable PLL bandwidth for PLL mode Supports fanout buffer mode for clock frequencies between 0MHz and 250MHz Differential input reference with HCSL logic (0V ~ 0.7V) Nineteen differential HCSL-compatible clock output pairs Eight dedicated OE# pins to control their assigned output. Glitch free assertion/de-asserti on. Spread spectrum modulation tolerant for EMI reduction SMBus interface for controlling output properties (enable/disable and delay tuning) Disabled outputs in power-down mode for maximum power savings Nine selectable SMBus addresses so multiple devices can share the same SMBus 3.3V or 2.5V operation Commercial temperature range (0°C to +70°C) 72-pin 10mm × 10mm QFN package GREEN, RoHS, and PFOS compliant

The MDB1900ZB is a true zero delay buffer with fully integrated high-performance, low-power, and low phase noise programmable PLL.The MDB1900ZB is capable of distributing the reference clocks for PCIe (Gen1/Gen2/Gen3), SATA, ESI, SAS, SMI, and Intel® Quickpath Interconnect (QPI). The MDB1900ZB works in conjunction with a CK410B+, CK509B, or CK420BQ clock synthesizer to provide reference clocks to multiple agents.The MDB1900ZB is designed for Intel’s DB1900Z specification. The Intel part designation for the MDB1900ZB is identified as G20746-002.

Additional Features

    • Supports zero delay (0ps) buffer mode for 100MHz and 133MHz clock frequencies.
    • External feedback path for true zero delay operations
    • Zero delay (PLL) mode can filter jitter in incoming clock
    • Selectable PLL bandwidth for PLL mode
    • Supports fanout buffer mode for clock frequencies between 0MHz and 250MHz
    • Differential input reference with HCSL logic (0V ~ 0.7V)
    • Nineteen differential HCSL-compatible clock output pairs
    • Eight dedicated OE# pins to control their assigned output. Glitch free assertion/de-assertion.
    • Spread spectrum modulation tolerant for EMI reduction
    • SMBus interface for controlling output properties (enable/disable and delay tuning)
    • Disabled outputs in power-down mode for maximum power savings
    • Nine selectable SMBus addresses so multiple devices can share the same SMBus
    • 3.3V or 2.5V operation
    • Commercial temperature range (0°C to +70°C)
    • 72-pin 10mm × 10mm QFN package
    • GREEN, RoHS, and PFOS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Amplifier and Comparator Chips
Product Number MDB1900ZB
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 1898852 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SC-70; Sc-70
View Details
TLC193 Dual Micropower LinCMOS(TM) Comparator - 5962-9555101QPA - Texas Instruments
Specs
Device Type Comparators
Package Type CDIP,SOIC
View Details
Analog - MTLT1057QD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
 - 54ACTQ244/Q2A - Rochester Electronics
Rochester Electronics
Specs
Device Type Buffer; StndLgc
Package Type CLCC
View Details