Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MD1813K6-G MD1813K6-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 884444-MD1813K6-G Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MD1813 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MD1813K6-GCT, MD1813K6-GTR, MD1813K6-G-ND, MD1813K6-GDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884444-MD1813K6-G Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MD1813 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MD1813K6-GCT, MD1813K6-GTR, MD1813K6-G-ND, MD1813K6-GDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MD1813K6-G - 884444-MD1813K6-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MD1813K6-G
884444-MD1813K6-G
PMIC - PMIC - Gate Drivers - MD1813K6-G 884444-MD1813K6-G
Manufacturer: Microchip Technology Win Source Part Number: 884444-MD1813K6-G Operating Temperature Range: -20°C ~ 125°C (TJ) Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MD1813 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 4 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MD1813K6-GCT, MD1813K6-GTR, MD1813K6-G-ND, MD1813K6-GDKR

Manufacturer: Microchip Technology
Win Source Part Number: 884444-MD1813K6-G
Operating Temperature Range: -20°C ~ 125°C (TJ)
Features: Half-Bridge Gate Driver IC Non-Inverting 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MD1813
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 4 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MD1813K6-GCT, MD1813K6-GTR, MD1813K6-G-ND, MD1813K6-GDKR

Buy Now Datasheet
PMIC - Gate Drivers - MD1813K6-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MD1813K6-G
PMIC - Gate Drivers MD1813K6-G
IC GATE DRVR HALF-BRIDGE 16QFN

IC GATE DRVR HALF-BRIDGE 16QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 884444-MD1813K6-G MD1813K6-G
Product Name PMIC - PMIC - Gate Drivers - MD1813K6-G PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND Schmitt trigger - 74AHCT132D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
10 suppliers
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details