The MCP9903 is a high-accuracy, low-cost System Management Bus (SMBus) temperature sensor that monitors three temperature channels, including one internal and two external diode inputs. It operates from a 3.0V to 3.6V supply and offers ±1°C maximum accuracy for external diodes from -40°C to +125°C and ±1°C accuracy for the internal sensor from -40°C to +65°C, with 0.125°C resolution. Advanced features include Resistance Error Correction, Beta Compensation, and automatic diode-type detection. It supports up to 2.2nF filter capacitors, operates at up to 400kHz SMBus clock rates, and is available in a 10-lead 3x3mm VDFN package with an exposed thermal pad. The device meets AEC-Q200 qualification and is RoHS compliant.
The MCP9903/MCP9904 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.
The MCP9903 monitors three temperature channels and the MCP9904 monitors four temperature channels. It provides ±1ºC accuracy for both external and internal diode temperatures.
Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors each external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Transistors |
| Product Number | MCP9903 |