Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9902T-1E/RW

Description
Win Source Part Number: 1375612-MCP9902T-1E/ RW Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Base Product Number: MCP9902 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 65°C (-40°C ~ 125°C) Voltage - Supply: 3V ~ 3.6V Output Type: I²C/SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±2°C)
Request a Quote Datasheet
Description
Win Source Part Number: 1375612-MCP9902T-1E/ RW Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Base Product Number: MCP9902 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 65°C (-40°C ~ 125°C) Voltage - Supply: 3V ~ 3.6V Output Type: I²C/SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±2°C)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - MCP9902T-1E/RW - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
MCP9902T-1E/RW
Sensors, Transducers - Temperature Sensors - Analog and Digital Output MCP9902T-1E/RW
Win Source Part Number: 1375612-MCP9902T-1E/ RW Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Package: Tape & Reel Product Status: Active Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WDFN (2x2) Base Product Number: MCP9902 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: -40°C ~ 65°C (-40°C ~ 125°C) Voltage - Supply: 3V ~ 3.6V Output Type: I²C/SMBus Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±2°C)

Win Source Part Number: 1375612-MCP9902T-1E/RW
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Active
Features: One-Shot, Programmable Limit, Sleep Mode, Standby Mode
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WDFN (2x2)
Base Product Number: MCP9902
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -40°C ~ 65°C (-40°C ~ 125°C)
Voltage - Supply: 3V ~ 3.6V
Output Type: I²C/SMBus
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
MCP9902T-1E/RW
Board Mount Temperature Sensors MCP9902T-1E/RW
Board Mount Temperature Sensors Dual Temp Sensor Beta Compensate

Board Mount Temperature Sensors Dual Temp Sensor Beta Compensate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number MCP9902T-1E/RW MCP9902T-1E/RW
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details