The MCP98243 is a digital temperature sensor with an integrated 2Kbit Serial EEPROM for Serial Presence Detect (SPD) on memory modules, meeting JEDEC JC42.4-TSE2002B3 specifications. It features a 2-wire I2C/SMBus interface and operates over a voltage range of 2.7V to 5.5V. Temperature accuracy is ±0.2°C (typical) / ±1°C (maximum) from +75°C to +95°C, and ±0.5°C (typical) / ±2°C (maximum) from +40°C to +125°C. The device is available in an 8-pin UDFN package measuring 2mm x 3mm x 0.5mm and includes an exposed thermal pad. Operating current is 200µA (typical) with shutdown current of 1-3µA. The EEPROM is organized as 256 × 8-bit, with the lower 128 bytes optionally write-protected for vendor data.
IC TEMP SENSOR 2WIRE 3V 8-UDFN Product overview: MCP98243T-BE/MUYAA from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3V, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-MCP98243T-BE/MUY
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-MCP98243T-BE/MUYAA |
| Product Name | 3V Power Management IC |
| Package Type | Other; Tape & Reel (TR) |