The MCP98243 is a digital temperature sensor with an integrated 2Kbit EEPROM for Serial Presence Detect on memory modules, compliant with JEDEC JC42.4-TSE2002B3. It uses a 2-wire I2C/SMBus interface and operates from 2.7V to 5.5V, with a specified range of 3.0V to 3.6V. Temperature accuracy is ±0.2°C (typical) and ±1°C (maximum) from +75°C to +95°C, ±0.5°C (typical) and ±2°C (maximum) from +40°C to +125°C, and ±1°C (typical) and ±3°C (maximum) from -20°C to +125°C. The EEPROM is organized as 256 x 8-bit, with the lower 128 bytes write-protectable. The MCP98243T-BE/MUY variant is in an 8-lead UDFN package (2mm x 3mm x 0.5mm) with nickel palladium gold finish. Operating current is 200µA (typical) with EEPROM inactive. The device operates from -40°C to +125°C.
IC TEMP SENSOR 2WIRE 3V 8-UDFN Product overview: MCP98243T-BE/MUY from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3V, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-MCP98243T-BE/MUY
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-MCP98243T-BE/MUY |
| Product Name | 3V Power Management IC |
| Package Type | Other; Tape & Reel (TR) |