The MCP98243 is a digital temperature sensor with an integrated 2Kbit Serial EEPROM for Serial Presence Detect (SPD) on memory modules, meeting JEDEC JC42.4-TSE2002B3 specifications. It operates with a 2-wire I2C/SMBus interface and is available in DFN-8, TDFN-8, UDFN-8, and TSSOP-8 packages. The sensor provides temperature accuracy of ±0.2°C (typical) and ±1°C (maximum) from +75°C to +95°C, and ±0.5°C (typical) and ±2°C (maximum) from +40°C to +125°C. It supports a supply voltage range of 2.7V to 5.5V, with a specified range of 3.0V to 3.6V, and consumes 200µA typical operating current. The EEPROM is organized as 256 × 8-bit, with the lower 128 bytes configurable for permanent or software reversible write protection. The device operates from -40°C to +125°C ambient temperature with a maximum junction temperature of +150°C. An Event output pin supports active-high or active-low comparator or interrupt operation.
IC TEMP SENSOR 2WIRE 3V 8-DFN Product overview: MCP98243T-BE/MCAB from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3V, DFN, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-MCP98243T-BE/MCA
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-MCP98243T-BE/MCAB |
| Product Name | 3V DFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |