The MCP98242 is a digital temperature sensor with an integrated 256-byte EEPROM for Serial Presence Detect (SPD) in memory modules, designed for applications in laptops, PCs, servers, and other PC peripherals. It operates from 3.0V to 3.6V with a typical shutdown current of 3µA and a 2-wire I2C/SMBus interface. The device offers temperature accuracy of ±0.5°C (typical)/±1°C (maximum) from +75°C to +95°C and ±1°C (typical)/±2°C (maximum) from +40°C to +125°C. The EEPROM is organized as a single 256-byte block, with the lower 128 bytes optionally write-protected for vendor data. Available packages include DFN-8, TDFN-8, UDFN-8, and TSSOP-8; the MCP98242T-CE/MC variant uses the 8-lead DFN package with a 2mm x 3mm body. The sensor meets JEDEC JC42.4 specification and includes programmable event and critical temperature outputs. The part supports both continuous and shutdown modes, with a typical conversion time of 65ms.
IC TEMP SENSOR 2WIRE 8-DFN Product overview: MCP98242T-CE/MC from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-MCP98242T-CE/MC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-MCP98242T-CE/MC |
| Product Name | DFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |