The MCP98242T-BE/MC is a digital temperature sensor with integrated 256-byte EEPROM for Serial Presence Detect (SPD) on DRAM modules, housed in an 8-lead TDFN package with a 2 mm × 3 mm body size. It operates from 3.0V to 3.6V, with a typical operating current of 200 µA for the temperature sensor and 1.1 mA during EEPROM writes. The sensor achieves ±0.5°C accuracy (typical) between +75°C and +95°C, and ±1°C maximum over +40°C to +125°C, meeting JEDEC JC42.4 specifications. It features a 2-wire I²C/SMBus interface, programmable event and critical temperature outputs, and shutdown current of 3 µA maximum. The EEPROM supports software and permanent write protection for the lower 128 bytes.
IC MEMORY MOD TEMP SENSOR 8-DFN Product overview: MCP98242T-BE/MC from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, DFN, Power Management IC, Thermal Management ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 738-MCP98242T-BE/MC can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 738-MCP98242T-BE/MC |
| Product Name | DFN Power Management IC |
| Package Type | Other; Tape & Reel (TR) |