Microchip Technology, Inc. Moisture Sensors, Humidity - MCP9503NT-035E/OT MCP9503NT-035E/OT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971090-MCP9503NT-035 E/OT Mounting: SMD (SMT) Categories: Moisture Sensors,Humidity Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971090-MCP9503NT-035 E/OT Mounting: SMD (SMT) Categories: Moisture Sensors,Humidity Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - MCP9503NT-035E/OT - 971090-MCP9503NT-035E/OT - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - MCP9503NT-035E/OT
971090-MCP9503NT-035E/OT
Moisture Sensors, Humidity - MCP9503NT-035E/OT 971090-MCP9503NT-035E/OT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 971090-MCP9503NT-035 E/OT Mounting: SMD (SMT) Categories: Moisture Sensors,Humidity Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 971090-MCP9503NT-035E/OT
Mounting: SMD (SMT)
Categories: Moisture Sensors,Humidity
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 971090-MCP9503NT-035E/OT
Product Name Moisture Sensors, Humidity - MCP9503NT-035E/OT
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details
Hand Held Hygrometer - SDHmini-L - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details