Microchip Technology, Inc. Moisture Sensors, Humidity - MCP9502PT-085E/OT MCP9502PT-085E/OT

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078234-MCP9502PT-08 5E/OT Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Analog Number of Pins: 5 Categories: Moisture Sensors,Humidity Case / Package: SOT-23 Alternative Parts (Cross-Reference): MCP9502PT-085E/OTMCP 9502PT-085EOT; MCP9502PT085E/OT; MCP9502PT085EOT; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078234-MCP9502PT-08 5E/OT Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Analog Number of Pins: 5 Categories: Moisture Sensors,Humidity Case / Package: SOT-23 Alternative Parts (Cross-Reference): MCP9502PT-085E/OTMCP 9502PT-085EOT; MCP9502PT085E/OT; MCP9502PT085EOT; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Sensors, Humidity - MCP9502PT-085E/OT - 1078234-MCP9502PT-085E/OT - Win Source Electronics
Laguna Hills, CA, United States
Moisture Sensors, Humidity - MCP9502PT-085E/OT
1078234-MCP9502PT-085E/OT
Moisture Sensors, Humidity - MCP9502PT-085E/OT 1078234-MCP9502PT-085E/OT
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078234-MCP9502PT-08 5E/OT Packaging: Tape and Reel Mounting: SMD (SMT) Output Type: Analog Number of Pins: 5 Categories: Moisture Sensors,Humidity Case / Package: SOT-23 Alternative Parts (Cross-Reference): MCP9502PT-085E/OTMCP 9502PT-085EOT; MCP9502PT085E/OT; MCP9502PT085EOT; Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078234-MCP9502PT-085E/OT
Packaging: Tape and Reel
Mounting: SMD (SMT)
Output Type: Analog
Number of Pins: 5
Categories: Moisture Sensors,Humidity
Case / Package: SOT-23
Alternative Parts (Cross-Reference): MCP9502PT-085E/OTMCP9502PT-085EOT; MCP9502PT085E/OT; MCP9502PT085EOT;
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Moisture Meters
Product Number 1078234-MCP9502PT-085E/OT
Product Name Moisture Sensors, Humidity - MCP9502PT-085E/OT
Form Factor Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01246.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensors - HPP805C031 - Richardson RFPD
Specs
Form Factor Sensor
View Details
3 suppliers
Hygrometers - 2769883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Variables Measured Relative Humidity
Form Factor Thermohygrometer
Relative Humidity Range 95 %
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details