N-Channel 25V 43A (Tc) 2.1W (Ta) Surface Mount 8-PDFN (5x6)
MOSFET N-CH 25V 43A 8PDFN Product overview: MCP87130T-U/MF from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 43A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87130T-U/MF can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884333-MCP87130T-U/M
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 25 V 43A (Tc) 2.1W (Ta) Surface Mount 8-PDFN (5x6)
Package: Reel - TR
Package: 8-PowerTDFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCP87130
Categories: Discrete Semiconductor Products
Case / Package: 8-PDFN (5x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MCP87130T-U/MF-ND, MCP87130T-U/MFTR, MCP87130TUMF, MCP87130T-U/MFDKR, MCP87130T-U/MFCT
MOSFET N-CH 25V 43A 8PDFN
MOSFET N-channel 13.0mohm MOSFET
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MCP87130T-U/MFTR-ND | 278-MCP87130T-U/MF | 884333-MCP87130T-U/MF | MCP87130T-U/MF | MCP87130T-U/MF |
| Product Name | Single FETs, MOSFETs | 25V 43A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87130T-U/MF | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | 8-PowerTDFN | Tape & Reel (TR) | SOT3; 8-PDFN (5x6) | 400 pF @ 12.5 V | |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 25 volts |