MOSFET N-CH 25V 64A 8PDFN Product overview: MCP87090T-U/MF from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 64A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 64A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-MCP87090T-U/MF can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1075420-MCP87090T-U/
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-PDFN (5x6)
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 64A (Tc)
Gate-Source Threshold Voltage: 1.7V @ 250μA
Max Gate Charge: 10nC @ 4.5V
Max Input Capacitance: 580pF @ 12.5V
Maximum Gate-Source Voltage: +10V, -8V
Maximum Rds On at Id,Vgs: 10.5 mOhm @ 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
N-Channel 25V 64A (Tc) 2.2W (Ta) Surface Mount 8-PDFN (5x6)
MOSFET N-channel 9.0mohm MOSFET
MOSFET N-CH 25V 64A 8PDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-MCP87090T-U/MF | 1075420-MCP87090T-U/MF | MCP87090T-U/MFTR-ND | MCP87090T-U/MF | MCP87090T-U/MF |
| Product Name | 25V 64A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCP87090T-U/MF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 25 volts | 25 volts | |||
| PD | 2200 milliwatts | 2200 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |