Microchip Technology, Inc. Microcontroller Supervisory Circuit w/ Push Pull Active Low MCP809

Description
The MCP809 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP809 has a CMOS push-pull output with active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP809 is available in a SOT23-3 package. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating voltage Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems Active low RESET pin (MCP809) or active high RESET (MCP810) Push-pull output Holds RESET for 350ms (typical) RESET to VDD = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temperature 45uA typical operating current Temp range: Industrial (I): -40C to +85C
Datasheet
Description
The MCP809 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP809 has a CMOS push-pull output with active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP809 is available in a SOT23-3 package. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating voltage Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems Active low RESET pin (MCP809) or active high RESET (MCP810) Push-pull output Holds RESET for 350ms (typical) RESET to VDD = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temperature 45uA typical operating current Temp range: Industrial (I): -40C to +85C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Supervisory Circuit w/ Push Pull Active Low - MCP809 - Microchip Technology, Inc.
Chandler, AZ, United States
Microcontroller Supervisory Circuit w/ Push Pull Active Low
MCP809
Microcontroller Supervisory Circuit w/ Push Pull Active Low MCP809
The MCP809 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP809 has a CMOS push-pull output with active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP809 is available in a SOT23-3 package. Additional Features Holds microcontroller in reset until supply voltage reaches stable operating voltage Resets microcontroller during power loss Precision monitoring of 3V, 3.3V and 5V systems Active low RESET pin (MCP809) or active high RESET (MCP810) Push-pull output Holds RESET for 350ms (typical) RESET to VDD = 1.0V Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temperature 45uA typical operating current Temp range: Industrial (I): -40C to +85C

The MCP809 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP809 has a CMOS push-pull output with active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP809 is available in a SOT23-3 package.

Additional Features

    • Holds microcontroller in reset until supply voltage reaches stable operating voltage
    • Resets microcontroller during power loss
    • Precision monitoring of 3V, 3.3V and 5V systems
    • Active low RESET pin (MCP809) or active high RESET (MCP810)
    • Push-pull output
    • Holds RESET for 350ms (typical)
    • RESET to VDD = 1.0V
    • Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temperature
    • 45uA typical operating current
    • Temp range:
      • Industrial (I): -40C to +85C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number MCP809
Product Name Microcontroller Supervisory Circuit w/ Push Pull Active Low
Package Type Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT 2KB Embedded Microcontroller MCU - 685-COP8SAB720N9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Package Type Other; Tube/Rail
View Details
2 suppliers