Motor Driver DMOS PWM 8-DFN (4x4)
IC MOTOR DRIVER 2V-14V 8DFN Product overview: MCP8063T-E/MD from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8063T-E/MD can be used for catalog matching and distributor lookup.
MOTOR DRIVER, 3 PHASE BLDC, 1.5A, DFN-8; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2V; Supply Voltage Max:14V RoHS Compliant: Yes
Motor Driver DMOS PWM 8-DFN (4x4)
IC MOTOR DRIVER 2V-14V 8DFN
IC MOTOR DRIVER 2V-14V 8DFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MCP8063T-E/MD-ND | 744-MCP8063T-E/MD | 47X0391 | MCP8063T-E/MD | MCP8063T-E/MD | MCP8063T-E/MD |
| Product Name | Motor Drivers, Controllers | 2V 14V Motor Driver IC | Motor Driver, 3 Phase Bldc, 1.5A, Dfn-8; Motor Type Microchip | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; 8-VDFN Exposed Pad | |||||
| Communication | PWM | PWM | ||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 2 to 14 volts | 2 to 14 volts |