The MCP8063-E/MD is a 3-phase brushless motor driver designed for sensorless operation, eliminating the need for Hall sensors. It operates efficiently within a power supply range of 2V to 14V and utilizes a 180° sinusoidal drive to minimize acoustic noise while maximizing torque output. The device supports speed control through power supply modulation (PSM) and pulse-width modulation (PWM), and features a built-in frequency generator for precise speed control in closed-loop applications. Key protective features include overcurrent limitation (1.5A), overvoltage protection, thermal shutdown, and a lock-up protection mode that automatically recovers the motor from stalling conditions. The MCP8063 is packaged in a compact 8-lead DFN format with an exposed thermal pad, making it suitable for applications such as silent notebook cooling fans and air ventilation systems. Its design requires no external tuning, simplifying integration into various motor control systems.
Motor Driver DMOS PWM 8-DFN (4x4)
Manufacturer: Microchip Technology
Win Source Part Number: 1320758-MCP8063-E/MD
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Motor Drivers, Controllers
Packaging: Tube
Applications: General Purpose
Standard Package: 91
Mounting: Surface Mount
Technology: DMOS
Current - Output: 1.5A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: PWM
Output Configuration: Half Bridge (3)
Voltage - Load: 2V ~ 14V
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 2V ~ 14V
Supplier Device Package: 8-DFN (4x4)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MCP8063
RoHS Status: ROHS3 Compliant
IC MOTOR DRIVER 2V-14V 8DFN Product overview: MCP8063-E/MD from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 14V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 2V, 14V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8063-E/MD can be used for catalog matching and distributor lookup.
Motor Driver DMOS PWM 8-DFN (4x4)
MOTOR DRIVER, 3 PHASE BLDC, 1.5A, DFN-8; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:1.5A; Output Voltage:-; Driver Case Style:DFN; No. of Pins:8Pins; Supply Voltage Min:2V; Supply Voltage Max:14V RoHS Compliant: Yes
IC MOTOR DRIVER 2V-14V 8DFN
IC MOTOR DRIVER 2V-14V 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | MCP8063-E/MD-ND | 1320758-MCP8063-E/MD | 744-MCP8063-E/MD | MCP8063-E/MD | 47X0390 | MCP8063-E/MD | MCP8063-E/MD |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | 2V 14V Motor Driver IC | Motor Drivers, Controllers | Motor Driver, 3 Phase Bldc, 1.5A, Dfn-8; Motor Type Microchip | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | DC Brushless; Three Phase DC Brushless | ||||
| Configuration | PCB Mount; 8-VDFN Exposed Pad | ||||||
| Communication | PWM | PWM | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 2 to 14 volts | 2 to 14 volts | 2 to 14 volts |