Microchip Technology, Inc. PMIC - PMIC - Motor Drivers, Controllers - MCP8026-115E/PT MCP8026-115E/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1221233-MCP8026-115E /PT Series: Automotive, AEC-Q100 Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TA) Package: 48-TQFP Exposed Pad Applications: General Mounting: SMD Technology: NMOS, PMOS Operating Supply Voltage: 6 V ~ 28 V Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: MCP8026 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): BD63823EFV; BD63823EFV-E2; DRV8873SPWPRQ1; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1221233-MCP8026-115E /PT Series: Automotive, AEC-Q100 Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TA) Package: 48-TQFP Exposed Pad Applications: General Mounting: SMD Technology: NMOS, PMOS Operating Supply Voltage: 6 V ~ 28 V Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: MCP8026 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): BD63823EFV; BD63823EFV-E2; DRV8873SPWPRQ1; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Motor Drivers, Controllers - MCP8026-115E/PT - 1221233-MCP8026-115E/PT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MCP8026-115E/PT
1221233-MCP8026-115E/PT
PMIC - PMIC - Motor Drivers, Controllers - MCP8026-115E/PT 1221233-MCP8026-115E/PT
Manufacturer: Microchip Technology Win Source Part Number: 1221233-MCP8026-115E /PT Series: Automotive, AEC-Q100 Packaging: Tray Operating Temperature Range: -40°C ~ 150°C (TA) Package: 48-TQFP Exposed Pad Applications: General Mounting: SMD Technology: NMOS, PMOS Operating Supply Voltage: 6 V ~ 28 V Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Family Name: MCP8026 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 48-TQFP (7x7) Alternative Parts (Cross-Reference): BD63823EFV; BD63823EFV-E2; DRV8873SPWPRQ1; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1221233-MCP8026-115E/PT
Series: Automotive, AEC-Q100
Packaging: Tray
Operating Temperature Range: -40°C ~ 150°C (TA)
Package: 48-TQFP Exposed Pad
Applications: General
Mounting: SMD
Technology: NMOS, PMOS
Operating Supply Voltage: 6 V ~ 28 V
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: MCP8026
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): BD63823EFV; BD63823EFV-E2; DRV8873SPWPRQ1;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
6V 28V Motor Driver IC - 744-MCP8026-115E/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 28V Motor Driver IC
744-MCP8026-115E/PT
6V 28V Motor Driver IC 744-MCP8026-115E/PT
IC MOTOR DRIVER 6V-28V 48TQFP Product overview: MCP8026-115E/PT from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8026-115E/PT can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 6V-28V 48TQFP Product overview: MCP8026-115E/PT from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8026-115E/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver, 3 Phase Bldc, 0.5A, Tqfp-48; Motor Type Microchip - 67X5359 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3 Phase Bldc, 0.5A, Tqfp-48; Motor Type Microchip
67X5359
Motor Driver, 3 Phase Bldc, 0.5A, Tqfp-48; Motor Type Microchip 67X5359
MOTOR DRIVER, 3 PHASE BLDC, 0.5A, TQFP-48; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:500mA; Output Voltage:12V; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:6V; Product Range:- RoHS Compliant: Yes

MOTOR DRIVER, 3 PHASE BLDC, 0.5A, TQFP-48; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:500mA; Output Voltage:12V; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:6V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - MCP8026-115E/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MCP8026-115E/PT
Motor Drivers, Controllers MCP8026-115E/PT
Motor Driver NMOS, PMOS PWM 48-TQFP-EP (7x7)

Motor Driver NMOS, PMOS PWM 48-TQFP-EP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - MCP8026-115E/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
MCP8026-115E/PT
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers MCP8026-115E/PT
IC MOTOR DRIVER 6V-28V 48TQFP

IC MOTOR DRIVER 6V-28V 48TQFP

Supplier's Site
PMIC - Motor Drivers, Controllers - MCP8026-115E/PT - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MCP8026-115E/PT
PMIC - Motor Drivers, Controllers MCP8026-115E/PT
IC MOTOR DRIVER 6V-28V 48TQFP

IC MOTOR DRIVER 6V-28V 48TQFP

Supplier's Site Datasheet
IC MOTOR DRIVER 6V-28V 48TQFP - 536-MCP8026-115E/PT - Utmel Electronic Limited
Hong Kong, China
IC MOTOR DRIVER 6V-28V 48TQFP
536-MCP8026-115E/PT
IC MOTOR DRIVER 6V-28V 48TQFP 536-MCP8026-115E/PT
IC MOTOR DRIVER 6V-28V 48TQFP

IC MOTOR DRIVER 6V-28V 48TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers Motor Controllers DC Motor Drives
Product Number 1221233-MCP8026-115E/PT 744-MCP8026-115E/PT 67X5359 MCP8026-115E/PT MCP8026-115E/PT MCP8026-115E/PT 536-MCP8026-115E/PT
Product Name PMIC - PMIC - Motor Drivers, Controllers - MCP8026-115E/PT 6V 28V Motor Driver IC Motor Driver, 3 Phase Bldc, 0.5A, Tqfp-48; Motor Type Microchip Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers IC MOTOR DRIVER 6V-28V 48TQFP
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 6 to 28 volts 6 to ? volts
DC Input 6 to 28 volts 28 volts 6 to ? volts 6 volts
PC-Based Bus PWM
Unlock Full Specs
to access all available technical data

Similar Products

G7 Three-Level AC Drive (VFD), 480V 3-Phase, 150 HP - CIMR-G7U40900 - Yaskawa America, Inc. - Drives Division
Specs
Product Speed Controller; Variable Speed; Inverter; High Frequency; Pulse Width Modulation Drive
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
 - 716PCASTS0040 Motor Controller - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Product Speed Controller
AC Input 110 to 230 volts
Phase   Three Phase
View Details
Motor Driver ICs - 2291921 - RS Components, Ltd.
Infineon Technologies AG
Specs
Product MCU
Motor / System DC Motor
Configuration PCB Mount
View Details
2 suppliers