IC MOTOR DRIVER 6V-28V 40QFN Product overview: MCP8026-115E/MP from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8026-115E/MP can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 851912-MCP8026-115E/
Features: Motor Driver
Package: Tube
Family Name: MCP8026
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
MOTOR DRIVER, 3 PHASE BLDC, 0.5A, QFN-40; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:500mA; Output Voltage:12V; Driver Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:6V; Product Range:- RoHS Compliant: Yes
IC MOTOR DRIVER 6V-28V 40QFN
Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
IC MOTOR DRIVER 6V-28V 40QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MCP8026-115E/MP | 851912-MCP8026-115E/MP | MCP8026-115E/MP-ND | 67X5358 | MCP8026-115E/MP | MCP8026-115E/MP | MCP8026-115E/MP |
| Product Name | 6V 28V Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - MCP8026-115E/MP | Motor Drivers, Controllers | Motor Driver, 3 Phase Bldc, 0.5A, Qfn-40; Motor Type Microchip | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| DC Input | 28 volts | 6 to 28 volts | 6 to ? volts | ||||
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 40-VFQFN Exposed Pad |