Microchip Technology, Inc. Motor Drivers, Controllers MCP8025T-115H/MP

Description
Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
Request a Quote Datasheet
Description
Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - MCP8025T-115H/MP-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
MCP8025T-115H/MP-ND
Motor Drivers, Controllers MCP8025T-115H/MP-ND
Motor Driver NMOS, PMOS PWM 40-QFN (5x5)

Motor Driver NMOS, PMOS PWM 40-QFN (5x5)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - MCP8025T-115H/MP - 926748-MCP8025T-115H/MP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MCP8025T-115H/MP
926748-MCP8025T-115H/MP
PMIC - PMIC - Motor Drivers, Controllers - MCP8025T-115H/MP 926748-MCP8025T-115H/MP
Manufacturer: Microchip Technology Win Source Part Number: 926748-MCP8025T-115H /MP Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TA) Features: - Motor Driver NMOS, PMOS PWM 40-QFN (5x5) Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MCP8025 Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 926748-MCP8025T-115H/MP
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: - Motor Driver NMOS, PMOS PWM 40-QFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP8025
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
6V 19V Motor Driver IC - 744-MCP8025T-115H/MP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 19V Motor Driver IC
744-MCP8025T-115H/MP
6V 19V Motor Driver IC 744-MCP8025T-115H/MP
IC MOTOR DRIVER 6V-19V 40QFN Product overview: MCP8025T-115H/MP from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 19V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 19V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8025T-115H/MP can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 6V-19V 40QFN Product overview: MCP8025T-115H/MP from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 19V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 19V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8025T-115H/MP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Motor Drivers, Controllers - MCP8025T-115H/MP - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MCP8025T-115H/MP
PMIC - Motor Drivers, Controllers MCP8025T-115H/MP
IC MOTOR DRIVER 6V-19V 40QFN

IC MOTOR DRIVER 6V-19V 40QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - MCP8025T-115H/MP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
MCP8025T-115H/MP
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers MCP8025T-115H/MP
IC MOTOR DRIVER 6V-19V 40QFN

IC MOTOR DRIVER 6V-19V 40QFN

Supplier's Site
Motor Drivers, Controllers - MCP8025T-115H/MP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MCP8025T-115H/MP
Motor Drivers, Controllers MCP8025T-115H/MP
Motor Driver NMOS, PMOS PWM 40-QFN (5x5)

Motor Driver NMOS, PMOS PWM 40-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Motor Controllers Motion Controllers DC Motor Drives Motor Controllers Motor Controllers Motor Controllers
Product Number MCP8025T-115H/MP-ND 926748-MCP8025T-115H/MP 744-MCP8025T-115H/MP MCP8025T-115H/MP MCP8025T-115H/MP MCP8025T-115H/MP
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - MCP8025T-115H/MP 6V 19V Motor Driver IC PMIC - Motor Drivers, Controllers Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; 40-VFQFN Exposed Pad
Communication PWM PWM
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data