IC MOTOR DRIVER 6V-19V 48TQFP Product overview: MCP8025-115E/PT from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 19V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 19V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8025-115E/PT can be used for catalog matching and distributor lookup.
Motor Driver NMOS, PMOS PWM 48-TQFP-EP (7x7)
IC MOTOR DRIVER 6V-19V 48TQFP
MOTOR DRIVER, 3 PHASE BLDC, 0.5A, TQFP-48; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:500mA; Output Voltage:12V; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:6V; Product Range:- RoHS Compliant: Yes
Motor Driver NMOS, PMOS PWM 48-TQFP-EP (7x7)
IC MOTOR DRIVER 6V-19V 48TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-MCP8025-115E/PT | MCP8025-115E/PT-ND | MCP8025-115E/PT | 67X5351 | MCP8025-115E/PT | MCP8025-115E/PT |
| Product Name | 6V 19V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver, 3 Phase Bldc, 0.5A, Tqfp-48; Motor Type Microchip | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers |
| PC-Based Bus | PWM | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 19 volts | 6 to 19 volts | 6 to ? volts | |||
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) | |||
| Configuration | PCB Mount; 48-TQFP Exposed Pad |