Microchip Technology, Inc. Motor Drivers, Controllers MCP8024-H/PT

Description
Motor Driver Power MOSFET PWM 48-TQFP-EP (7x7)
Request a Quote Datasheet
Description
Motor Driver Power MOSFET PWM 48-TQFP-EP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Drivers, Controllers - MCP8024-H/PT-ND - DigiKey
Thief River Falls, MN, United States
Motor Drivers, Controllers
MCP8024-H/PT-ND
Motor Drivers, Controllers MCP8024-H/PT-ND
Motor Driver Power MOSFET PWM 48-TQFP-EP (7x7)

Motor Driver Power MOSFET PWM 48-TQFP-EP (7x7)

Buy Now Datasheet
PMIC - PMIC - Motor Drivers, Controllers - MCP8024-H/PT - 732534-MCP8024-H/PT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Motor Drivers, Controllers - MCP8024-H/PT
732534-MCP8024-H/PT
PMIC - PMIC - Motor Drivers, Controllers - MCP8024-H/PT 732534-MCP8024-H/PT
Manufacturer: Microchip Technology Win Source Part Number: 732534-MCP8024-H/PT Packaging: Tube Mounting Style: SMD Applications: General Purpose Technology: Power MOSFET Function: Controller - Commutation, Direction Management Interface: PWM Output Configuration: Pre-Driver - Half Bridge (3) Motor Type - AC, DC: Brushless DC (BLDC) Categories: Integrated Circuits Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 48-TQFP Exposed Pad Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: MCP8024 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 28V

Manufacturer: Microchip Technology
Win Source Part Number: 732534-MCP8024-H/PT
Packaging: Tube
Mounting Style: SMD
Applications: General Purpose
Technology: Power MOSFET
Function: Controller - Commutation, Direction Management
Interface: PWM
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Categories: Integrated Circuits
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 48-TQFP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: MCP8024
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 28V

Buy Now
6V 28V Motor Driver IC - 744-MCP8024-H/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6V 28V Motor Driver IC
744-MCP8024-H/PT
6V 28V Motor Driver IC 744-MCP8024-H/PT
IC MOTOR DRIVER 6V-28V 48TQFP Product overview: MCP8024-H/PT from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8024-H/PT can be used for catalog matching and distributor lookup.

IC MOTOR DRIVER 6V-28V 48TQFP Product overview: MCP8024-H/PT from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8024-H/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver, 3 Ph Dc Brushless, Tqfp-48; Motor Type Microchip - 06X3046 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, 3 Ph Dc Brushless, Tqfp-48; Motor Type Microchip
06X3046
Motor Driver, 3 Ph Dc Brushless, Tqfp-48; Motor Type Microchip 06X3046
MOTOR DRIVER, 3 PH DC BRUSHLESS, TQFP-48; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:6V; Supply Voltage Max:28V RoHS Compliant: Yes

MOTOR DRIVER, 3 PH DC BRUSHLESS, TQFP-48; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TQFP; No. of Pins:48Pins; Supply Voltage Min:6V; Supply Voltage Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Drivers, Controllers - MCP8024-H/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Motor Drivers, Controllers
MCP8024-H/PT
Motor Drivers, Controllers MCP8024-H/PT
Motor Driver Power MOSFET PWM 48-TQFP-EP (7x7)

Motor Driver Power MOSFET PWM 48-TQFP-EP (7x7)

Buy Now Datasheet
MICROCHIP MCP8024-H/PTMOTOR DRIVER, 3P DC BRUSHLESS, TQFP-48 - 536-MCP8024-H/PT - Utmel Electronic Limited
Hong Kong, China
MICROCHIP MCP8024-H/PTMOTOR DRIVER, 3P DC BRUSHLESS, TQFP-48
536-MCP8024-H/PT
MICROCHIP MCP8024-H/PTMOTOR DRIVER, 3P DC BRUSHLESS, TQFP-48 536-MCP8024-H/PT
MICROCHIP MCP8024-H/PTMOTOR DRIVER, 3P DC BRUSHLESS, TQFP-48

MICROCHIP MCP8024-H/PTMOTOR DRIVER, 3P DC BRUSHLESS, TQFP-48

Supplier's Site
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers - MCP8024-H/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers
MCP8024-H/PT
Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers MCP8024-H/PT
IC MOTOR DRIVER 6V-28V 48TQFP

IC MOTOR DRIVER 6V-28V 48TQFP

Supplier's Site
PMIC - Motor Drivers, Controllers - MCP8024-H/PT - Lingto Electronic Limited
Shenzhen, China
PMIC - Motor Drivers, Controllers
MCP8024-H/PT
PMIC - Motor Drivers, Controllers MCP8024-H/PT
IC MOTOR DRIVER 6V-28V 48TQFP

IC MOTOR DRIVER 6V-28V 48TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Motor Controllers Motion Controllers DC Motor Drives Motor Controllers Motor Controllers DC Motor Drives Motor Controllers Motor Controllers
Product Number MCP8024-H/PT-ND 732534-MCP8024-H/PT 744-MCP8024-H/PT 06X3046 MCP8024-H/PT 536-MCP8024-H/PT MCP8024-H/PT MCP8024-H/PT
Product Name Motor Drivers, Controllers PMIC - PMIC - Motor Drivers, Controllers - MCP8024-H/PT 6V 28V Motor Driver IC Motor Driver, 3 Ph Dc Brushless, Tqfp-48; Motor Type Microchip Motor Drivers, Controllers MICROCHIP MCP8024-H/PTMOTOR DRIVER, 3P DC BRUSHLESS, TQFP-48 Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers PMIC - Motor Drivers, Controllers
Motor / System DC Brushless DC Brushless; Three Phase DC Brushless DC Brushless; Brushless DC (BLDC)
Configuration PCB Mount; 48-TQFP Exposed Pad
Communication PWM PWM
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
AC Input 6 to 28 volts 6 to 28 volts 6 to 28 volts
Unlock Full Specs
to access all available technical data