Manufacturer: Microchip Technology
Win Source Part Number: 884326-MCP8024-H/MP
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: - Motor Driver Power MOSFET PWM 40-QFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MCP8024
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 73
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC MOTOR DRIVER 6V-28V 40QFN Product overview: MCP8024-H/MP from Microchip Technology is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 28V. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 6V, 28V, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-MCP8024-H/MP can be used for catalog matching and distributor lookup.
Motor Driver Power MOSFET PWM 40-QFN (5x5)
IC MOTOR DRIVER 6V-28V 40QFN
IC MOTOR DRIVER 6V-28V 40QFN
MOTOR DRIVER, 3 PHASE DC BRUSHLESS, QFN-40; Motor Type:Three Phase DC Brushless; No. of Outputs:3Outputs; Output Current:-; Output Voltage:-; Driver Case Style:QFN; No. of Pins:40Pins; Supply Voltage Min:6V; Supply Voltage Max:28V RoHS Compliant: Yes
Motor Driver Power MOSFET PWM 40-QFN (5x5)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 884326-MCP8024-H/MP | 744-MCP8024-H/MP | MCP8024-H/MP-ND | MCP8024-H/MP | MCP8024-H/MP | 06X3045 | MCP8024-H/MP |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - MCP8024-H/MP | 6V 28V Motor Driver IC | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, 3 Phase Dc Brushless, Qfn-40; Motor Type Microchip | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| PC-Based Bus | PWM | ||||||
| DC Input | 28 volts | 6 to 28 volts | 6 to 28 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Three Phase DC Brushless | DC Brushless; Brushless DC (BLDC) |