3-PHASE BRUSHLESS DC MOTOR GATE
3-PHASE BRUSHLESS DC MOTOR GATE
Multiphase Motor Driver NMOS Analog, PWM 40-VQFN (5x5)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Motor Speed Controllers | Motor Controllers | Motor Controllers |
| Product Number | 150-MCP8022-3315H/NHXVAO-ND | MCP8022-3315H/NHXVAO | MCP8022-3315H/NHXVAO |
| Product Name | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | |
| PC-Based Bus | Analog, PWM | ||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Configuration | 40-VFQFN Exposed Pad | ||
| AC Input | 4 to 40 volts |