Win Source Part Number: 1362476-MCP795W21-I/
Category: Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Clock/Calendar
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID, Watchdog Timer
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: MCP795W21
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 3.6V
Memory Size: 64B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 3.6V
Current - Timekeeping (Max): 1µA @ 1.8V ~ 5.5V
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR SPI 14SOIC Product overview: MCP795W21-I/SL from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP795W21-I/SL can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR SPI 14-SOIC
IC RTC CLK/CALENDAR SPI 14SOIC
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154", 3.90mm Width)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1362476-MCP795W21-I/SL | MCP795W21-I/SL-ND | 690-MCP795W21-I/SL | MCP795W21-I/SL | MCP795W21-I/SL | MCP795W21-I/SL |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Real Time Clocks | Clock and Timing IC | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | 14-SOIC (0.154", 3.90mm Width) | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Tube | Surface Mount; Surface Mount | Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.3 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |