Microchip Technology, Inc. Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar MCP795W12

Description
The MCP795W12 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM that is preprogrammed with a 48-bit MAC Address that can also be ordered blank for the end user to program. By adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by off-loading MCU functions and allowing it to sleep for longer periods of time. Additional Features Full Featured RTCC targets smart energy, communications and home appliance applications. Low Power Operation VCC Min = 1.8V Icc < 1 µA,Typical Standby Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA,Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) WDO (VCC) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day Watchdog Timer - Dual Retriggers SPI Bus or EVHS digital input Dual Configurable Event Detects High speed with programmable pulse count (EVHS) Low speed with programmable debounce delay (EVLS) EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Unique ID is factory programmed with MAC Address
Datasheet
Description
The MCP795W12 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM that is preprogrammed with a 48-bit MAC Address that can also be ordered blank for the end user to program. By adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by off-loading MCU functions and allowing it to sleep for longer periods of time. Additional Features Full Featured RTCC targets smart energy, communications and home appliance applications. Low Power Operation VCC Min = 1.8V Icc < 1 µA,Typical Standby Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA,Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) WDO (VCC) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day Watchdog Timer - Dual Retriggers SPI Bus or EVHS digital input Dual Configurable Event Detects High speed with programmable pulse count (EVHS) Low speed with programmable debounce delay (EVLS) EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Unique ID is factory programmed with MAC Address
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar - MCP795W12 - Microchip Technology, Inc.
Chandler, AZ, United States
Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar
MCP795W12
Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar MCP795W12
The MCP795W12 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM that is preprogrammed with a 48-bit MAC Address that can also be ordered blank for the end user to program. By adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by off-loading MCU functions and allowing it to sleep for longer periods of time. Additional Features Full Featured RTCC targets smart energy, communications and home appliance applications. Low Power Operation VCC Min = 1.8V Icc < 1 µA,Typical Standby Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA,Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) WDO (VCC) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjusts up to 22 seconds/day Watchdog Timer - Dual Retriggers SPI Bus or EVHS digital input Dual Configurable Event Detects High speed with programmable pulse count (EVHS) Low speed with programmable debounce delay (EVLS) EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Unique ID is factory programmed with MAC Address

The MCP795W12 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a unique ID in a locked section of EEPROM that is preprogrammed with a 48-bit MAC Address that can also be ordered blank for the end user to program. By adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by off-loading MCU functions and allowing it to sleep for longer periods of time.

Additional Features

    Full Featured RTCC targets smart energy, communications and home appliance applications.
    • Low Power Operation
      • VCC Min = 1.8V
      • Icc < 1 µA,Typical Standby Current
    • Low Backup Power
      • VBAT Min = 1.3V
      • Ibat < 700nA,Typical Timekeeping & SRAM Retention Current
    • Automatic Battery Switchover with Timestamp
      • VCC to VBAT (VCC Lost)
      • VBAT to VCC (VCC Restored)
    • Dual configurable alarms with a 0.01 sec count on one alarm
      • IRQ (VCC or VBAT)
      • WDO (VCC)
    • Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz
    • Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps
      • Adjusts up to 22 seconds/day
    • Watchdog Timer - Dual Retriggers
      • SPI Bus or EVHS digital input
    • Dual Configurable Event Detects
      • High speed with programmable pulse count (EVHS)
      • Low speed with programmable debounce delay (EVLS)
    • EEPROM has 8 Bytes/Page with Block Sector write protection
      • Protect: None, 1/4, 1/2 or all of array
    • Unique ID is factory programmed with MAC Address
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number MCP795W12
Product Name Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4118BRU-REEL - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 3000 MHz
View Details
CDC319 1-Line to 10-Line Clock Driver with I2C Control Interface - CDC319DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL, TTL
Package Type SSOP
View Details
5 suppliers
Real Time Clocks - 2195-RV-8523-C3-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.2 to 5.5 volts
View Details
4 suppliers