Microchip Technology, Inc. Real Time Clocks MCP795W11T-I/SL

Description
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - MCP795W11T-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
MCP795W11T-I/SL-ND
Real Time Clocks MCP795W11T-I/SL-ND
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154"", 3.90mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - MCP795W11T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
MCP795W11T-I/SL
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks MCP795W11T-I/SL
IC RTC CLK/CALENDAR SPI 14SOIC

IC RTC CLK/CALENDAR SPI 14SOIC

Supplier's Site
Shenzhen, China
Clock/Timing - Real Time Clocks
MCP795W11T-I/SL
Clock/Timing - Real Time Clocks MCP795W11T-I/SL
IC RTC CLK/CALENDAR SPI 14-SOIC

IC RTC CLK/CALENDAR SPI 14-SOIC

Supplier's Site Datasheet
Real Time Clocks - MCP795W11T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
MCP795W11T-I/SL
Real Time Clocks MCP795W11T-I/SL
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154", 3.90mm Width)

Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip - 47T5328 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip
47T5328
Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip 47T5328
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS:hh; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes

REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS:hh; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number MCP795W11T-I/SL-ND MCP795W11T-I/SL MCP795W11T-I/SL MCP795W11T-I/SL 47T5328
Product Name Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks Clock/Timing - Real Time Clocks Real Time Clocks Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip
Device Type Real Time Clock Clock/Calendar; Real Time Clock Real Time Clock Real Time Clock Calendar, Clock; Real Time Clock
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Surface Mount; Surface Mount Surface Mount; SOIC; 14-SOIC (0.154\", 3.90mm Width) SOIC
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks - 1337210-RV-3028-C7 32.768KHZ 1PPM-TA-QC - Win Source Electronics
Specs
Device Type Real Time Clock
Package Type 8-WCDFN
Supply Voltage 1.1 to 5.5 volts
View Details
7 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 13715-102-XTD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Frequency 340 MHz
View Details
Clock Synthesizers - 9127325 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type SSOP; SSOP
View Details