Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Clock/Timing Real Time Clocks
Package: Tube
Product Status: Active
Type: Clock/Calendar
Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID, Watchdog Timer
Memory Size: 64B
Voltage - Supply: 1.8V ~ 3.6V
Voltage - Supply, Battery: 1.3V ~ 3.6V
IC RTC CLK/CALENDAR SPI 14TSSOP Product overview: MCP795W11-I/ST from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP795W11-I/ST can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-TSSOP (0.173"", 4.40mm Width)"
IC RTC CLK/CALENDAR SPI 14TSSOP
IC RTC CLK/CALENDAR SPI 14-TSSOP
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-TSSOP (0.173", 4.40mm Width)
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS:hh; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:14Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-MCP795W11-I/ST | MCP795W11-I/ST-ND | MCP795W11-I/ST | MCP795W11-I/ST | MCP795W11-I/ST | 47T5327 | |
| Product Name | Integrated Circuits (ICs) Clock/Timing Real Time Clocks | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip |
| Device Type | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock | Calendar, Clock; Real Time Clock | |
| Supply Voltage | 1.3 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | ||
| Package Type | Tube | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount; Surface Mount | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP |