Microchip Technology, Inc. Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar MCP795W10

Description
The MCP795W10 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a blank unique ID in a locked section of EEPROM that can also be ordered with a 48-bit or 64-bit MAC Address. Then by adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by performing these functions and allowing the MCU to sleep for longer periods of time. Additional Features Full Featured RTCC targets smart energy, communications and home appliance applications. Low Power Operation VCC Min = 1.8V Icc < 1 µA Typical Standby Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) WDO (VCC) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjustm up to 22 seconds/day Watchdog Timer - Dual Retriggers SPI Bus or EVHS digital input Dual Configurable Event Detects High speed with programmable pulse count (EVHS) Low speed with programmable debounce delay (EVLS) EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard programming or custom ID available
Datasheet
Description
The MCP795W10 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a blank unique ID in a locked section of EEPROM that can also be ordered with a 48-bit or 64-bit MAC Address. Then by adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by performing these functions and allowing the MCU to sleep for longer periods of time. Additional Features Full Featured RTCC targets smart energy, communications and home appliance applications. Low Power Operation VCC Min = 1.8V Icc < 1 µA Typical Standby Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) WDO (VCC) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjustm up to 22 seconds/day Watchdog Timer - Dual Retriggers SPI Bus or EVHS digital input Dual Configurable Event Detects High speed with programmable pulse count (EVHS) Low speed with programmable debounce delay (EVLS) EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard programming or custom ID available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar - MCP795W10 - Microchip Technology, Inc.
Chandler, AZ, United States
Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar
MCP795W10
Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar MCP795W10
The MCP795W10 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a blank unique ID in a locked section of EEPROM that can also be ordered with a 48-bit or 64-bit MAC Address. Then by adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by performing these functions and allowing the MCU to sleep for longer periods of time. Additional Features Full Featured RTCC targets smart energy, communications and home appliance applications. Low Power Operation VCC Min = 1.8V Icc < 1 µA Typical Standby Current Low Backup Power VBAT Min = 1.3V Ibat < 700nA Typical Timekeeping & SRAM Retention Current Automatic Battery Switchover with Timestamp VCC to VBAT (VCC Lost) VBAT to VCC (VCC Restored) Dual configurable alarms with a 0.01 sec count on one alarm IRQ (VCC or VBAT) WDO (VCC) Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps Adjustm up to 22 seconds/day Watchdog Timer - Dual Retriggers SPI Bus or EVHS digital input Dual Configurable Event Detects High speed with programmable pulse count (EVHS) Low speed with programmable debounce delay (EVLS) EEPROM has 8 Bytes/Page with Block Sector write protection Protect: None, 1/4, 1/2 or all of array Factory standard programming or custom ID available

The MCP795W10 SPI RTCC is highly integrated with memory and advanced features normally found in higher priced devices. By starting with a basic real-time clock, digital trimming was added for higher accuracy, a battery switchover for backup power, a timestamp to log power failures and three types of memory, which includes SRAM, EEPROM and a blank unique ID in a locked section of EEPROM that can also be ordered with a 48-bit or 64-bit MAC Address. Then by adding a watchdog timer and two programmable event detect inputs, lower power and more system robustness can be achieved by performing these functions and allowing the MCU to sleep for longer periods of time.

Additional Features

    Full Featured RTCC targets smart energy, communications and home appliance applications.
    • Low Power Operation
      • VCC Min = 1.8V
      • Icc < 1 µA Typical Standby Current
    • Low Backup Power
      • VBAT Min = 1.3V
      • Ibat < 700nA Typical Timekeeping & SRAM Retention Current
    • Automatic Battery Switchover with Timestamp
      • VCC to VBAT (VCC Lost)
      • VBAT to VCC (VCC Restored)
    • Dual configurable alarms with a 0.01 sec count on one alarm
      • IRQ (VCC or VBAT)
      • WDO (VCC)
    • Clock Out frequencies: 32.768, 8.192 & 4.096 KHz and 1 Hz
    • Digital Trimming Range from -255 to + 255 ppm in 1 ppm steps
      • Adjustm up to 22 seconds/day
    • Watchdog Timer - Dual Retriggers
      • SPI Bus or EVHS digital input
    • Dual Configurable Event Detects
      • High speed with programmable pulse count (EVHS)
      • Low speed with programmable debounce delay (EVLS)
    • EEPROM has 8 Bytes/Page with Block Sector write protection
      • Protect: None, 1/4, 1/2 or all of array
    • Factory standard programming or custom ID available
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number MCP795W10
Product Name Enhanced Feature Battery-Backed SPI Real-Time Clock/Calendar
Device Type Real Time Clock
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1913677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351DB - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
6 suppliers
SPI Real-Time Clock Module - RV-8063-C8 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; SPI
Package Type Surface Mount
View Details