The MCP795B20T-I/ST is a low-power Real-Time Clock/Calendar (RTCC) from Quarktwin Technology Ltd. It features a 32 kHz boot-up clock, 64 bytes of battery-backed SRAM, and 2 Kbits of EEPROM memory, with a write endurance of 1 million cycles. The device operates within a voltage range of 1.8V to 5.5V and has a low standby current of less than 1 µA. It includes programmable alarms, a watchdog timer, and dual event detect inputs for enhanced functionality. The MCP795B20T-I/ST supports SPI communication at speeds up to 10 MHz and can log power-fail timestamps, making it suitable for applications requiring precise timekeeping and data retention during power outages. The operating temperature range is -40°C to +85°C, and it is available in a 14-lead TSSOP package.
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-TSSOP (0.173"", 4.40mm Width)"
IC RTC CLK/CALENDAR SPI 14-TSSOP
IC RTC CLK/CALENDAR SPI 14-TSSOP
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 14-TSSOP (0.173", 4.40mm Width)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP795B20T-I/ST-ND | MCP795B20T-I/ST | MCP795B20T-I/ST | MCP795B20T-I/ST |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP | Surface Mount; SSOP; 14-TSSOP (0.173\", 4.40mm Width) | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |