Microchip MCP79521-I/MS Real Time Clock
Microchip MCP79521-I/MS Real Time Clock
Microchip MCP79521-I/MS Real Time Clock
IC RTC CLK/CALENDAR SPI 10MSOP Product overview: MCP79521-I/MS from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79521-I/MS can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 926746-MCP79521-I/MS
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP79521
Categories: Integrated Circuits (ICs)
Case / Package: 10-MSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR SPI 10-MSOP
REAL TIME CLOCK, 64BYTE, MSOP-10; Date Format:Day; Date; Month; Year; Clock Format:HH:MM:SS:hh; Clock IC Type:RTC; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:MSOP; No. of Pins:10Pins; IC Interface Type:SPI RoHS Compliant: Yes
IC RTC CLK/CALENDAR SPI 10-MSOP
IC RTC CLK/CALENDAR SPI 10MSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8032187P | 8032187 | 690-MCP79521-I/MS | 926746-MCP79521-I/MS | MCP79521-I/MS-ND | MCP79521-I/MS | MCP79521-I/MS | 47T5358 | MCP79521-I/MS | MCP79521-I/MS |
| Product Name | Real Time Clocks | Real Time Clocks | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - MCP79521-I/MS | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clock, 64Byte, Msop-10; Date Format Microchip | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks |
| Device Type | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | MSOP | Msop | Tube | Surface Mount; 10-MSOP | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | MSOP | Surface Mount; Surface Mount | Surface Mount; Surface Mount | |
| Features / Standards | RoHS | RoHS | RoHS | Lead-Free | RoHS | RoHS |