Win Source Part Number: 1355806-MCP79512T-I/
Category: Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 36 pct.
Type: Clock/Calendar
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Product Status: Active
Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-TDFN (3x3)
Base Product Number: MCP79512
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 3.6V
Memory Size: 64B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 3.6V
Current - Timekeeping (Max): 1µA @ 1.8V ~ 3.6V
IC RTC CLK/CALENDAR SPI 10TDFN Product overview: MCP79512T-I/MN from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79512T-I/MN can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
IC RTC CLK/CALENDAR SPI 10-TDFN
IC RTC CLK/CALENDAR SPI 10TDFN
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS:hh; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:TDFN; No. of Pins:10Pins RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 1355806-MCP79512T-I/MN | 690-MCP79512T-I/MN | MCP79512T-I/MN-ND | MCP79512T-I/MN | MCP79512T-I/MN | MCP79512T-I/MN | 47T5353 |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Clock and Timing IC | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Calendar, Clock; Real Time Clock | |
| Package Type | 10-WFDFN Exposed Pad | Tape & Reel (TR) | Surface Mount; 10-WFDFN Exposed Pad | Surface Mount; 10-WFDFN Exposed Pad | Surface Mount; Surface Mount | TDFN | |
| Supply Voltage | 1.3 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |