Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
IC RTC CLK/CALENDAR SPI 10TDFN
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS:hh; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:TDFN; No. of Pins:10Pins RoHS Compliant: Yes
IC RTC CLK/CALENDAR SPI 10-TDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP79511T-I/MN-ND | MCP79511T-I/MN | MCP79511T-I/MN | 47T5350 | MCP79511T-I/MN |
| Product Name | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Calendar, Clock; Real Time Clock | Real Time Clock |
| Package Type | Surface Mount; 10-WFDFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 10-WFDFN Exposed Pad | TDFN | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts |