Microchip MCP79511-I/MS Real Time Clock
Microchip MCP79511-I/MS Real Time Clock
Microchip MCP79511-I/MS Real Time Clock
IC RTC CLK/CALENDAR SPI 10MSOP Product overview: MCP79511-I/MS from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79511-I/MS can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Win Source Part Number: 1265302-MCP79511-I/M
Category: Integrated Circuits (ICs)>Clock/Timing - Real Time Clocks
Type: Clock/Calendar
Features: Alarm, EEPROM, Leap Year, Square Wave Output, SRAM, Unique ID
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Memory Size: 64B
Interface: SPI
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3V ~ 3.6V
Current - Timekeeping (Max): 1µA @ 1.8V ~ 3.6V
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MCP79511IMS
Base Product Number: MCP79511
RTCC, SPI, 1KB EE, 64B SRAM, MSOP-10; Date Format:YYYY:MM:WK:DD
IC RTC CLK/CALENDAR SPI 10MSOP
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR SPI 10-MSOP
IC RTC CLK/CALENDAR SPI 10-MSOP
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 8237954P | 1652097 | 690-MCP79511-I/MS | MCP79511-I/MS-ND | 1265302-MCP79511-I/MS | 12X8726 | MCP79511-I/MS | MCP79511-I/MS | MCP79511-I/MS | MCP79511-I/MS |
| Product Name | Real Time Clocks | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Integrated Circuits (ICs) - Clock/Timing - Real Time Clocks | Rtcc, Spi, 1Kb Ee, 64B Sram, Msop-10; Date Format Microchip | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks |
| Device Type | Real Time Clock; Clock Driver | Real Time Clock; Clock Driver | Real Time Clock | Real Time Clock | Alarm RTC; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | |
| Package Type | MSOP | Msop | Tube | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | MSOP | Surface Mount; Surface Mount | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | |
| Operating Temperature | -40 C (-40 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |