IC RTC CLK/CALENDAR SPI 10TDFN Product overview: MCP79510T-I/MN from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79510T-I/MN can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 926744-MCP79510T-I/M
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP79510
Categories: Integrated Circuits (ICs)
Case / Package: 10-TDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
IC RTC CLK/CALENDAR SPI 10-TDFN
IC RTC CLK/CALENDAR SPI 10-TDFN
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-WFDFN Exposed Pad
IC RTC CLK/CALENDAR SPI 10TDFN
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS:hh; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Clock IC Case Style:TDFN; No. of Pins:10Pins RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-MCP79510T-I/MN | 926744-MCP79510T-I/MN | MCP79510T-I/MN-ND | MCP79510T-I/MN | MCP79510T-I/MN | MCP79510T-I/MN | MCP79510T-I/MN | 47T5347 |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Real Time Clocks - MCP79510T-I/MN | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip |
| Package Type | Tape & Reel (TR) | Surface Mount; 10-TDFN (3x3) | Surface Mount; 10-WFDFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; 10-WFDFN Exposed Pad | Surface Mount; Surface Mount | TDFN | |
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |