IC RTC CLK/CALENDAR SPI 10MSOP Product overview: MCP79510-I/MS from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79510-I/MS can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 846015-MCP79510-I/MS
Features: Real Time Clock (RTC) IC
Package: Tube
Family Name: MCP79510
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Microchip MCP79510-I/MS Real Time Clock
Microchip MCP79510-I/MS Real Time Clock
Microchip MCP79510-I/MS Real Time Clock
IC RTC CLK/CALENDAR SPI 10MSOP
RTCC, SPI, 1KB EE, 64B SRAM, MSOP-10; Date Format:YYYY:MM:WK:DD
IC RTC CLK/CALENDAR SPI 10-MSOP
Real Time Clock (RTC) IC Clock/Calendar 64B SPI 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
IC RTC CLK/CALENDAR SPI 10-MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-MCP79510-I/MS | MCP79510-I/MS-ND | 846015-MCP79510-I/MS | 8251076P | 8251076 | MCP79510-I/MS | 12X8725 | MCP79510-I/MS | MCP79510-I/MS | MCP79510-I/MS |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - MCP79510-I/MS | Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Rtcc, Spi, 1Kb Ee, 64B Sram, Msop-10; Date Format Microchip | Clock/Timing - Real Time Clocks | Real Time Clocks | Real Time Clocks |
| Package Type | Tube | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | MSOP | Msop | Surface Mount; Surface Mount | MSOP | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Surface Mount; Surface Mount | ||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 1.8 to 3.6 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |