Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Manufacturer: Microchip Technology
Win Source Part Number: 884325-MCP79412T-I/M
Operating Temperature Range: -40°C ~ 85°C
Features: Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-WFDFN Exposed Pad
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCP79412
Categories: Integrated Circuits (ICs)
Case / Package: 8-TDFN (2x3)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MCP79412T-I/MNYCT, MCP79412T-I/MNYDKR, MCP79412T-I/MNYTR, MCP79412T-I/MNY-ND
IC RTC CLK/CALENDAR I2C 8TDFN Product overview: MCP79412T-I/MNY from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79412T-I/MNY can be used for catalog matching and distributor lookup.
IC RTC CLK/CALENDAR I2C 8-TDFN
Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-WFDFN Exposed Pad
IC RTC CLK/CALENDAR I2C 8TDFN
IC RTC CLK/CALENDAR I2C 8-TDFN
RTCC, GP I2C, 1KB EE 64B SRAM, ID, 8TDFN; Date Format:YYYY:MM:WK:DD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP79412T-I/MNYTR-ND | 884325-MCP79412T-I/MNY | 690-MCP79412T-I/MNY | MCP79412T-I/MNY | MCP79412T-I/MNY | MCP79412T-I/MNY | MCP79412T-I/MNY | 12X8722 |
| Product Name | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - MCP79412T-I/MNY | Clock and Timing IC | Clock/Timing - Real Time Clocks | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks | Rtcc, Gp I2C, 1Kb Ee 64B Sram, Id, 8Tdfn; Date Format Microchip |
| Device Type | Real Time Clock | Real Time Clock | Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | Clock/Calendar; Real Time Clock | Alarm RTC; Real Time Clock | |
| Package Type | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; 8-TDFN (2x3) | Tape & Reel (TR) | Surface Mount; 8-WFDFN Exposed Pad | Surface Mount; Surface Mount | Surface Mount; Surface Mount | TDFN | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |