IC RTC CLK/CALENDAR I2C 8SOIC Product overview: MCP79412-I/SN from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79412-I/SN can be used for catalog matching and distributor lookup.
"Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 759055-MCP79412-I/SN
Packaging: Tube
Type: Clock/Calendar
Operating Temperature Range: -40°C ~ 85°C
Features: Alarm, Leap Year, Square Wave Output, SRAM, Unique ID
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Size: 64B, 1Kb
Interface: I2C, 2-Wire Serial
Date Format: YY-MM-DD-dd
Voltage - Supply, Battery: 1.3 V ~ 5.5 V
Family Name: MCP79412
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 8-SOIC
Current - Timekeeping (Maximum): 1.2μA @ 3.3V
Alternative Parts (Cross-Reference): M41T11M6E; M41T11M6; M41T11M6TR;
Introduction Date: October 20, 2010
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Real-Time Clk/Calendar, EEPROM I2C SOIC8
Real-Time Clk/Calendar, EEPROM I2C SOIC8
Real-Time Clk/Calendar, EEPROM I2C SOIC8
IC RTC CLK/CALENDAR I2C 8-SOIC
RTCC, I2C, 1K EE, 64B SRAM, 8SOIC; Date Format:YYYY:MM:WK:DD
REAL TIME CLOCK/CALENDAE, -40 TO 85DEG C; Date Format:YYYY:MM:WK:DD
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8SOIC
Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | 690-MCP79412-I/SN | MCP79412-I/SN-ND | 759055-MCP79412-I/SN | 1460213 | 7985260P | MCP79412-I/SN | 94T5863 | MCP79412-I/SN | MCP79412-I/SN | MCP79412-I/SN |
| Product Name | Clock and Timing IC | Real Time Clocks | Clock/Timing - Clock/Timing - Real Time Clocks - MCP79412-I/SN | Real Time Clocks | Real Time Clocks | Clock/Timing - Real Time Clocks | Rtcc, I2C, 1K Ee, 64B Sram, 8Soic; Date Format Microchip | Real Time Clocks | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Real Time Clocks |
| Package Type | Tube | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; Soic | SOIC; SOIC | SOIC | Surface Mount; SOIC; Surface Mount | Surface Mount; Surface Mount | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.3 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |