The MCP79411T-I/SN is a battery-backed I²C real-time clock/calendar that features a range of timekeeping capabilities, including tracking hours, minutes, seconds, day of the week, day, month, and year, with leap year compensation until the year 2399. It supports both 12-hour and 24-hour formats and is optimized for use with 32.768 kHz crystals. The device includes on-chip digital trimming for frequency calibration with a resolution of ±1 ppm and a range of ±129 ppm. This part number includes 1 Kbit of EEPROM memory, which is software write-protectable, and 64 bytes of battery-backed SRAM. Additionally, it features a 64-bit protected EEPROM area for storing critical information, such as a unique MAC address. The MCP79411T-I/SN supports dual programmable alarms and has a versatile output pin that can be configured for clock output, alarm output, or as a general-purpose output. Operating voltage ranges from 1.8V to 5.5V, with a low timekeeping current of 1.2 µA at 3.3V and a backup current of 925 nA at 3.0V. The device is designed for industrial applications, with an operating temperature range of -40°C to +85°C. It is available in multiple package types, including 8-lead SOIC, MSOP, TSSOP, and 2x3 TDFN. The MCP79411T-I/SN is suitable for applications requiring precise timekeeping and low power consumption.
"Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
"Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-SOIC (0.154"", 3.90mm Width)"
IC RTC CLK/CALENDAR I2C 8SOIC Product overview: MCP79411T-I/SN from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Real Time Clocks ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 690-MCP79411T-I/SN can be used for catalog matching and distributor lookup.
Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-SOIC (0.154", 3.90mm Width)
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC RTC CLK/CALENDAR I2C 8SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
IC RTC CLK/CALENDAR I2C 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks | IC Clocks | IC Clocks | IC Clocks | IC Clocks |
| Product Number | MCP79411T-I/SNCT-ND | 690-MCP79411T-I/SN | MCP79411T-I/SN | 85R1778 | MCP79411T-I/SN | MCP79411T-I/SN | MCP79411T-I/SN |
| Product Name | Real Time Clocks | Clock and Timing IC | Real Time Clocks | Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip | Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks | Clock/Timing - Real Time Clocks | Real Time Clocks |
| Device Type | Real Time Clock | Real Time Clock | Calendar, Clock; Real Time Clock | Clock/Calendar; Real Time Clock | Real Time Clock | Clock/Calendar; Real Time Clock | |
| Package Type | Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | Surface Mount; SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount; Surface Mount | Surface Mount; SOIC; Surface Mount | |
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |