Microchip Technology, Inc. Real Time Clocks MCP79411T-I/MS

Description
IC RTC CLK/CALENDAR I2C 8MSOP
Request a Quote Datasheet
Description
IC RTC CLK/CALENDAR I2C 8MSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Real Time Clocks - 150-MCP79411T-I/MSCT-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
150-MCP79411T-I/MSCT-ND
Real Time Clocks 150-MCP79411T-I/MSCT-ND
IC RTC CLK/CALENDAR I2C 8MSOP

IC RTC CLK/CALENDAR I2C 8MSOP

Buy Now Datasheet
Real Time Clocks - 150-MCP79411T-I/MSDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RTC CLK/CALENDAR I2C 8MSOP

IC RTC CLK/CALENDAR I2C 8MSOP

Buy Now Datasheet
Real Time Clocks - 150-MCP79411T-I/MSTR-ND - DigiKey
Thief River Falls, MN, United States
Real Time Clocks
150-MCP79411T-I/MSTR-ND
Real Time Clocks 150-MCP79411T-I/MSTR-ND
"Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip - 85R1777 - Newark, An Avnet Company
Chicago, IL, United States
Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip
85R1777
Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip 85R1777
REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

REAL TIME CLOCK/CALENDAR, -40 TO 85DEG C; Date Format:YY-MM-DD-dd; Clock Format:HH:MM:SS; Clock IC Type:Calendar, Clock; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Clock IC Case Style:MSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Real Time Clocks - MCP79411T-I/MS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Real Time Clocks
MCP79411T-I/MS
Real Time Clocks MCP79411T-I/MS
Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Real Time Clock (RTC) IC Clock/Calendar 64B, 1Kb I²C, 2-Wire Serial 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
Clock/Timing - Real Time Clocks - MCP79411T-I/MS - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Real Time Clocks
MCP79411T-I/MS
Clock/Timing - Real Time Clocks MCP79411T-I/MS
IC RTC CLK/CALENDAR I2C 8-MSOP

IC RTC CLK/CALENDAR I2C 8-MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - MCP79411T-I/MS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
MCP79411T-I/MS
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks MCP79411T-I/MS
IC RTC CLK/CALENDAR I2C 8MSOP

IC RTC CLK/CALENDAR I2C 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Clocks IC Clocks IC Clocks IC Clocks IC Clocks
Product Number 150-MCP79411T-I/MSCT-ND 85R1777 MCP79411T-I/MS MCP79411T-I/MS MCP79411T-I/MS
Product Name Real Time Clocks Real Time Clock/calendar, -40 To 85Deg C; Date Format Microchip Real Time Clocks Clock/Timing - Real Time Clocks Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks
Device Type Real Time Clock Calendar, Clock; Real Time Clock Real Time Clock Real Time Clock Clock/Calendar; Real Time Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" MSOP Surface Mount; SSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount; Surface Mount
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 2195-RV-8564-C3-32.768KHZ-10PPM-TA-QCTR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4001BCP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 200 MHz
View Details
Clock Synthesizers - 7089782P - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
Clock and Timing IC - 728-CY23EP09SXI-1T - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVCMOS
Package Type Tape & Reel (TR)
Supply Voltage 2.5 to 3.3 volts
View Details
3 suppliers